TSOS standoffs are through-hole, threaded, self-clinching fasteners designed for permanent installation in metal sheets as thin as 0.025 in. (0.63 mm), with a knurled head enabling close-to-edge clinching. Both the body and thread are made from hardened stainless steel, with an optional nickel plating available for corrosion resistance. The part number format indicates a length of 0.625 in. (16 in 32nds), a thread size of #6-32, and metric compliance. Minimum hole size is 0.050 in., minimum distance to sheet edge is 0.31 in., and the barrel ensures flush mounting. They are compatible with aluminum or steel sheets meeting specified hardness thresholds, and the product enables grounding via earthing teeth on the end of the barrel.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOS-6256-562 | TSOS-6256-562 |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |