Blind-threaded self-clinching standoffs, designed for permanent installation in metal sheets, feature a closed-end barrel for flush mounting and support threaded fasteners. The BSOA series is made from hardened stainless steel and is suitable for clinching into stainless steel sheets with a Rockwell B hardness of 88 or less. The BSOA-832-34 variant has an M4 thread, a minimum hole size of 4.8 mm, a nominal barrel length of 25 mm, and a minimum distance to edge of 8 mm. The part is intended for applications requiring corrosion resistance and non-magnetic properties.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-832-34 | BSOA-832-34 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |