TSOS threaded self-clinching standoffs are designed for permanent installation in sheets as thin as 0.025 in (0.63 mm), featuring a knurled head for close-to-edge mounting and grounding teeth on the barrel end for electrical earthing. They are made from hardened stainless steel and are suitable for use in stainless steel sheets with a Rockwell B hardness of 88 or less. The part is threaded and provides a flush, secured fit after clinching. Standard length increments are available, with 0.625 in being one option. All TSOS variants share the same installation requirements and material specifications as defined for the TSO series.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOS-6256-250 | TSOS-6256-250 |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |