Blind-threaded self-clinching standoffs designed for mounting into metal sheets where access is limited to one side, featuring a closed-end barrel for flush surface appearance. The BSOA series installs into steel or aluminum sheets with a maximum hardness of HRB 50 or HB 82 and is available with thread sizes including #10-32. The part exhibits permanent installation into sheets as thin as 0.63 mm, with a minimum hole size of 0.050 inches and a minimum distance to edge of 0.31 inches. The series is compatible with hardened stainless steel sheets when nickel-plated.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-032-16 | BSOA-032-16 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |