PennEngineering® Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric BSO4-M3-5-6

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types BSO4 standoffs are for installation into stainless steel sheets as thin as 1.02mm. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types BSO4 standoffs are for installation into stainless steel sheets as thin as 1.02mm. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BSO4™ blind threaded standoffs install permanently into stainless steel sheets as thin as 0.8 mm and provide internally threaded spacing with the closed end flush to one surface. They are designed for use in stainless steel sheets with hardness HRB 88 / HB 183 or less and are made from precipitation-hardened stainless steel for corrosion resistance similar to 300 series stainless. The M3 thread variant has a minimum hole size of 4.22 mm, a minimum distance to edge of 4.8 mm, and a minimum F dimension of 3.2 mm. The length for this part is 5 mm, and the clinching profile may vary. All dimensions are in millimeters.

Datasheet Summary
Powered by GS/AI

BSO4™ blind threaded standoffs install permanently into stainless steel sheets as thin as 0.8 mm and provide internally threaded spacing with the closed end flush to one surface. They are designed for use in stainless steel sheets with hardness HRB 88 / HB 183 or less and are made from precipitation-hardened stainless steel for corrosion resistance similar to 300 series stainless. The M3 thread variant has a minimum hole size of 4.22 mm, a minimum distance to edge of 4.8 mm, and a minimum F dimension of 3.2 mm. The length for this part is 5 mm, and the clinching profile may vary. All dimensions are in millimeters.

Suppliers

Company
Product
Description
Supplier Links
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-5-6 - PennEngineering®
Danboro, PA, United States
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric
BSO4-M3-5-6
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric BSO4-M3-5-6
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types BSO4 standoffs are for installation into stainless steel sheets as thin as 1.02mm. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types BSO4 standoffs are for installation into stainless steel sheets as thin as 1.02mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.

Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Posts, Spacers, and Standoffs
Product Number BSO4-M3-5-6
Product Name Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-832-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-632-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-440-20NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details
Stainless Steel Standoffs - BSO4-8632-26NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details