TSOS-type self-clinching threaded standoffs are designed for permanent installation in metal sheets as thin as 0.63 mm (0.025 in), providing threaded mounting points for stacking or spacing panels. The TSOS style features a knurled head for close-to-edge clinching and includes grounding/earthing teeth on the barrel end. Constructed from hardened stainless steel, these standoffs are suitable for use in stainless steel sheets with a Rockwell B hardness of 88 or less. The part number TSOS-440-375 corresponds to a 0.112-40 thread size with a length of 0.375 in, mounted in a minimum hole size of 0.040 in with a minimum edge distance of 0.187 in. The standoff's head profile and barrel design allow for flush mounting and enhanced electrical grounding.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOS-440-375 | TSOS-440-375 |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |