Blind-threaded self-clinching standoffs for mounting, spacing, or stacking panels, designed to install into metal sheets with a flush, closed-end profile on the outer surface. The BSO series installs into sheets with a minimum thickness of 0.025 in. (0.63 mm) and is suitable for steel or aluminum with Rockwell B hardness of 80 or less, or Brinell hardness of 150 or less. It features a 0.040 in. minimum hole size and a 0.213 in. nominal thread height. The part is not specifically listed, but the BSO series includes variants with a 632 thread code and 0.312 in. length, consistent with the part number's designation.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO-632-32ZI | BSO-632-32ZI |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |