TSOS self-clinching threaded standoffs are designed for permanent installation in sheets as thin as 0.025 in (0.63 mm) and feature a knurled head for close-to-edge mounting. They are made from hardened stainless steel and are suitable for use in stainless steel sheets with a Rockwell B hardness of 88 or less. The standoffs provide a threaded bore for mating components and are designed for applications requiring grounding or earthing teeth on the barrel end. The part is installed using a press-fit method into a properly sized hole and becomes permanently secured.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOS-256-090 | TSOS-256-090 |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |