PennEngineering® Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified BSO-032-32ZI

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Blind-threaded self-clinching standoffs install permanently into metal sheets as thin as 0.63 mm, providing flush, closed-end mounting with threaded male ends. The BSO series is designed for use in steel or aluminum sheets with hardness up to HRB 80 or HB 150. The part BSO-032-32ZI corresponds to a .190-32 thread size with a length code of 32 (1.00 inch), and the ZI suffix indicates nickel plating for corrosion resistance. Minimum hole size is 0.050 inch, with a minimum distance to edge of 0.31 inch.

Datasheet Summary
Powered by GS/AI

Blind-threaded self-clinching standoffs install permanently into metal sheets as thin as 0.63 mm, providing flush, closed-end mounting with threaded male ends. The BSO series is designed for use in steel or aluminum sheets with hardness up to HRB 80 or HB 150. The part BSO-032-32ZI corresponds to a .190-32 thread size with a length code of 32 (1.00 inch), and the ZI suffix indicates nickel plating for corrosion resistance. Minimum hole size is 0.050 inch, with a minimum distance to edge of 0.31 inch.

Suppliers

Company
Product
Description
Supplier Links
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-032-32ZI - PennEngineering®
Danboro, PA, United States
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified
BSO-032-32ZI
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified BSO-032-32ZI
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.

Supplier's Site Datasheet
Steel Standoffs - BSO-032-32ZI - bisco industries
Anaheim, CA, United States
Steel Standoffs
BSO-032-32ZI
Steel Standoffs BSO-032-32ZI
Steel Standoffs

Steel Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number BSO-032-32ZI BSO-032-32ZI
Product Name Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified Steel Standoffs
Type & Shape Standoff; Round Standoff
Mounting Self-Clinching
Material Steel Metal; Steel; STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Standoffs - BSO4-032-24NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details
Stainless Steel Standoffs - BSO4-3.5M3-14NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-632-30 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Steel Standoffs - BSO-024-34ZI - bisco industries
Specs
Type & Shape Standoff
View Details