TSOA threaded self-clinching standoffs are designed for clinching into sheets as thin as 0.63 mm and provide permanent internal threads. They feature a flush, knurled head for close-to-edge installation and are constructed from hardened stainless steel. The part is compatible with M3 x 0.5 metric threads and supports a minimum hole size of 4.22 mm with a minimum distance to sheet edge of 6 mm. The design ensures superior installation performance in thin materials with no need for secondary operations.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOA-M3-1400 | TSOA-M3-1400 |
| Product Name | Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |