PennEngineering® Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified BSO4-032-34

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types BSO4 standoffs are for installation into stainless steel sheets as thin as .040”. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types BSO4 standoffs are for installation into stainless steel sheets as thin as .040”. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BSO4-032-34 is a blind threaded standoff designed for installation into stainless steel sheets as thin as 0.050 in. with a minimum sheet thickness of 0.050 in. and a minimum distance to edge of 0.31 in. It features a #10-32 thread, a body height of 1.062 in., and a minimum face-to-face dimension of 0.250 in. The standoff installs with a closed end flush to one surface and is made from precipitation-hardened stainless steel for corrosion resistance. Installation requires a hole size of 0.281 in. and conforms to the BSO4 series specifications for stainless steel applications.

Datasheet Summary
Powered by GS/AI

BSO4-032-34 is a blind threaded standoff designed for installation into stainless steel sheets as thin as 0.050 in. with a minimum sheet thickness of 0.050 in. and a minimum distance to edge of 0.31 in. It features a #10-32 thread, a body height of 1.062 in., and a minimum face-to-face dimension of 0.250 in. The standoff installs with a closed end flush to one surface and is made from precipitation-hardened stainless steel for corrosion resistance. Installation requires a hole size of 0.281 in. and conforms to the BSO4 series specifications for stainless steel applications.

Suppliers

Company
Product
Description
Supplier Links
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-032-34 - PennEngineering®
Danboro, PA, United States
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified
BSO4-032-34
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified BSO4-032-34
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types BSO4 standoffs are for installation into stainless steel sheets as thin as .040”. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types BSO4 standoffs are for installation into stainless steel sheets as thin as .040”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.

Supplier's Site Datasheet
Stainless Steel Standoffs - BSO4-032-34 - bisco industries
Anaheim, CA, United States
Stainless Steel Standoffs
BSO4-032-34
Stainless Steel Standoffs BSO4-032-34
Stainless Steel Standoffs

Stainless Steel Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number BSO4-032-34 BSO4-032-34
Product Name Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified Stainless Steel Standoffs
Type & Shape Standoff; Round Standoff
Mounting Self-Clinching
Material StainlessSteel Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Standoffs - BSO4-832-28NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-5-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
Aluminum Standoffs - BSOA-3.5M3-22 - bisco industries
Specs
Type & Shape Standoff
Material Metal; Aluminum; ALUMINUM
Metric Size M3; M3 x 0.5
View Details
Stainless Steel Standoffs - BSO4-M3.5-12 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details