TSOA self-clinching threaded standoffs are designed for installation into sheets as thin as 0.63 mm, providing permanent internal threads. They feature a flush head and are intended for applications requiring close-to-edge mounting. The TSOA series is made from hardened stainless steel and is suitable for use in stainless steel sheets with a Rockwell B hardness of 88 or less. The part includes a grounding/earthing tooth on the barrel end for electrical continuity. Standard metric thread sizes are available, with length options ranging from 3 mm to 25 mm in 1 mm increments.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOA-M25-400 | TSOA-M25-400 |
| Product Name | Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |