TSOA threaded self-clinching standoffs are designed for permanent installation in sheets as thin as 0.63 mm, providing internal threads for mounting. These standoffs feature a flush head appearance and are made from hardened stainless steel for use in stainless steel sheets. The part includes a grounding/earthing feature with teeth on the barrel end for electrical continuity. Dimensions and thread specifications follow standard metric configurations for M2.5 thread size, with length codes in millimeters. Installation requires proper hole sizing and clinching pressure. All variants in the TSOA series share these core attributes.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOA-6M25-1400 | TSOA-6M25-1400 |
| Product Name | Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |