PennEngineering® Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified TSOA-6256-437

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSOA-6256-437 is a self-clinching threaded standoff designed for use in sheets as thin as .025 inches (0.63 mm). This product is particularly suitable for applications requiring permanent mounting, spacing, or stacking of panels and components. It is made from hardened stainless steel, making it ideal for installation in stainless steel sheets, and it can be optionally nickel plated for enhanced corrosion resistance. The standoff installs by being pressed into properly sized round holes, providing a secure and permanent thread in the material. This part number features a specific thread size and length, ensuring compatibility with various assembly requirements. Custom sizes are available upon request, allowing for flexibility in design and application.

Datasheet Summary
Powered by GS/AI

The TSOA-6256-437 is a self-clinching threaded standoff designed for use in sheets as thin as .025 inches (0.63 mm). This product is particularly suitable for applications requiring permanent mounting, spacing, or stacking of panels and components. It is made from hardened stainless steel, making it ideal for installation in stainless steel sheets, and it can be optionally nickel plated for enhanced corrosion resistance. The standoff installs by being pressed into properly sized round holes, providing a secure and permanent thread in the material. This part number features a specific thread size and length, ensuring compatibility with various assembly requirements. Custom sizes are available upon request, allowing for flexibility in design and application.

Suppliers

Company
Product
Description
Supplier Links
Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified - TSOA-6256-437 - PennEngineering®
Danboro, PA, United States
Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified
TSOA-6256-437
Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified TSOA-6256-437
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness

Supplier's Site Datasheet
Aluminum Standoffs - TSOA-6256-437 - bisco industries
Anaheim, CA, United States
Aluminum Standoffs
TSOA-6256-437
Aluminum Standoffs TSOA-6256-437
Aluminum Standoffs

Aluminum Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number TSOA-6256-437 TSOA-6256-437
Product Name Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified Aluminum Standoffs
Type & Shape Standoff; Round Standoff
Mounting Self-Clinching
Material Aluminum Metal; Aluminum; ALUMINUM
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Standoffs - BSO4-M3-14NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-18ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-6440-32 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-3.5M3-22NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details