The BSOA-6440-32 is a blind-threaded, self-clinching standoff designed for mounting, spacing, or stacking panels in thin metal sheets. It features a closed-end barrel for flush mounting and is made from hardened stainless steel, suitable for installation into sheets with a maximum hardness of HRB 80 / HB 150. The part has a .138-32 thread size and a nominal shank length of 0.250 inches, with a minimum hole size of 0.040 inches and a minimum distance to edge of 0.270 inches. It includes a thicker wall for improved bearing surface and reduced risk of damage to mating components.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-6440-32 | BSOA-6440-32 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |