TSOA self-clinching threaded standoffs are designed for installation into stainless steel sheets with a Rockwell B hardness of 88 or less and Brinell hardness of 183 or less. They install into sheets as thin as 0.025 inches and provide permanent internal threads. The part TSOA-440-687, with a length of 0.812 inches, features a .112-40 threaded specification and a .166-inch minimum hole size. The standoff has a head diameter of 0.187 inches, a barrel diameter of 0.125 inches, and requires a minimum distance of 0.23 inches from the edge of the sheet. An optional nickel plating is available for enhanced corrosion resistance, indicated by an NC suffix, though not required for standard use. These standoffs are self-clinching and permanently mounted by pressing into round holes.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOA-440-687 | TSOA-440-687 |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |