TSOA self-clinching threaded standoffs are designed for permanent installation in sheets as thin as 0.025 in (0.63 mm), featuring a flush head and threading suitable for applications requiring a grounded or earthing connection via teeth on the barrel end. The part is made from hardened stainless steel, with optional nickel plating for corrosion resistance. It installs into round holes with specified minimum hole size, edge distance, and spacing requirements as detailed for the TSOA series. The length code 687 indicates a length of 0.687 in (17.45 mm).
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOA-256-687 | TSOA-256-687 |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |