BSO4™ blind threaded standoffs are self-clinching, internally threaded fasteners for installation into stainless steel sheets as thin as 0.64 mm, with the closed end flush-mounted. The BSO4-M3 series includes a 16 mm length option, with a minimum hole size of 4.22 mm and minimum edge distance of 6 mm. These standoffs are made from hardened stainless steel with corrosion resistance comparable to 300 series stainless steel, and are rated for installation in sheets with hardness HRB 88 / HB 183 or less. The M3 thread variant uses a thread code 6440 for increased wall thickness.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types BSO4 standoffs are for installation into stainless steel sheets as thin as 1.02mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO4-M3-16 | BSO4-M3-16 |
| Product Name | Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |