TSO, TSOA, and TSOS self-clinching threaded standoffs are designed for installation into sheets as thin as 0.63 mm, providing permanent internal threads. These standoffs feature a closed-end barrel and are suitable for applications requiring flush mounting. The TSO-M35-800ZI part number corresponds to the metric TSO series with M3.5 thread size and a length of 8 mm, based on the standard length coding system described. All variants in this series are made from hardened stainless steel and optionally nickel-plated for corrosion resistance.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSO-M35-800ZI | TSO-M35-800ZI |
| Product Name | Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |