TSO, TSOA, and TSOS self-clinching threaded standoffs are designed for installation into sheets as thin as 0.63 mm, providing permanent internal threads. They feature a closed-end barrel and are suitable for applications requiring flush mounting. The series supports metric thread sizes including M2.5, with standard lengths available in increments. These standoffs are intended for use in steel or aluminum sheets with hardness up to HRB 80 or HB 150, and are not recommended for stainless steel. Installation requires a properly sized hole and compressive force to form a permanent joint.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSO-M25-300ZI | TSO-M25-300ZI |
| Product Name | Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |