BSO4™ blind threaded standoffs provide internally threaded standoff solutions for installation into stainless steel sheets as thin as .040". They are designed for applications requiring flush mounting on one side and accessible threading on the other, with corrosion resistance similar to 300 series stainless steel. The part number BSO4-440-24 belongs to the BSO4 series that accommodates sheet thicknesses up to .040" and offers thread sizes including #4-40, as detailed in the series specifications.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types BSO4 standoffs are for installation into stainless steel sheets as thin as .040”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO4-440-24 | BSO4-440-24 |
| Product Name | Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |