PennEngineering® Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified BSO4-832-18

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types BSO4 standoffs are for installation into stainless steel sheets as thin as .040”. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types BSO4 standoffs are for installation into stainless steel sheets as thin as .040”. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BSO4™ blind threaded standoffs are self-clinching fasteners designed for installation into stainless steel sheets as thin as .040"/.81mm, with a closed-end head flush to one surface. The BSO4-832 variant features an .164-32 thread size and is rated for sheets with a hardness of HRB 88 / HB 183 or less. It has a minimum sheet thickness of .040", a recommended hole size of .280", and a minimum distance to edge of .31". The overall height is .312", and the flange diameter is .250". The standoff length is 18/32" (.562"). Installation requires a squeeze in a properly sized round hole, and the fastener becomes permanently mounted. The part is made from precipitation-hardened stainless steel, offering corrosion resistance similar to 300 series stainless steel.

Datasheet Summary
Powered by GS/AI

BSO4™ blind threaded standoffs are self-clinching fasteners designed for installation into stainless steel sheets as thin as .040"/.81mm, with a closed-end head flush to one surface. The BSO4-832 variant features an .164-32 thread size and is rated for sheets with a hardness of HRB 88 / HB 183 or less. It has a minimum sheet thickness of .040", a recommended hole size of .280", and a minimum distance to edge of .31". The overall height is .312", and the flange diameter is .250". The standoff length is 18/32" (.562"). Installation requires a squeeze in a properly sized round hole, and the fastener becomes permanently mounted. The part is made from precipitation-hardened stainless steel, offering corrosion resistance similar to 300 series stainless steel.

Suppliers

Company
Product
Description
Supplier Links
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-832-18 - PennEngineering®
Danboro, PA, United States
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified
BSO4-832-18
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified BSO4-832-18
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types BSO4 standoffs are for installation into stainless steel sheets as thin as .040”. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types BSO4 standoffs are for installation into stainless steel sheets as thin as .040”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.

Supplier's Site Datasheet
Stainless Steel Standoffs - BSO4-832-18 - bisco industries
Anaheim, CA, United States
Stainless Steel Standoffs
BSO4-832-18
Stainless Steel Standoffs BSO4-832-18
Stainless Steel Standoffs

Stainless Steel Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number BSO4-832-18 BSO4-832-18
Product Name Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified Stainless Steel Standoffs
Type & Shape Standoff; Round Standoff
Mounting Self-Clinching
Material StainlessSteel Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Standoffs - BSO4-M4-16NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M4; M4 x 0.7
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-832-30ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Stainless Steel Standoffs - BS-440-3 - bisco industries
Specs
Type & Shape Standoff
View Details
Stainless Steel Standoffs - BSO4-632-30NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details