TSO series threaded self-clinching standoffs are designed for installation in sheets as thin as 0.025" (0.63 mm), providing permanent internal threads. The TSO-632 variant features an M3.5 x 0.6 thread, a minimum hole size of 0.040 in (1.02 mm), and a nominal head diameter of 0.156 in (3.96 mm). It is suitable for use in steel or aluminum sheets with a Rockwell B hardness of 80 or less and Brinell hardness of 150 or less. The standoff has a minimum distance to edge of 0.165 in (4.19 mm) and is available in lengths up to 0.250 in (6.35 mm), with a 0.0625 in (1.59 mm) increment spacing. It is not rated for use in stainless steel.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSO-632-125ZI | TSO-632-125ZI |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |