TSO-series threaded self-clinching standoffs are designed for installation in sheet metal as thin as 0.025 in (0.63 mm), providing permanent internal threads. The TSO-440 variant features a .112-40 thread and is suitable for use in stainless steel sheets with a Rockwell B hardness of 88 or less. It has a minimum hole size of 0.040 in and requires a minimum distance of 0.23 in from the hole centerline to the sheet edge. The 437 length code corresponds to a body length of 0.437 in. The ZI suffix indicates optional nickel plating for corrosion resistance.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSO-440-437ZI | TSO-440-437ZI |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |