BSO4™ blind threaded standoffs are self-clinching, internally threaded fasteners designed for installation into stainless steel sheets as thin as 0.64 mm (0.025 in), with a flush closed-end head on one surface for stacking or spacing. They are made from precipitation-harden
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types BSO4 standoffs are for installation into stainless steel sheets as thin as 1.02mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | BSO4-M3-5-18 |
| Product Name | Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric |
| Type & Shape | Standoff; Round |
| Mounting | Self-Clinching |
| Material | StainlessSteel |