PennEngineering® SNAP-TOP Standoffs - Types SSA, SSC, SSS - Metric SSS-4MM-14ZI

Description
PEM SNAP-TOP® Standoffs (Types SSA, SSS, SSC) are designed for permanent installation into metal panels or PC boards. These all-metal standoffs use a spring action to hold PC boards and subassemblies securely, while allowing for quick removal. Screws and other threaded hardware are eliminated. This means less parts to handle during assembly and less risk of damaging delicate circuitry because of loose parts falling into your equipment. These standoffs are permanently installed in the panel by squeezing them into a properly sized hole using any standard press.
Request a Quote
Description
PEM SNAP-TOP® Standoffs (Types SSA, SSS, SSC) are designed for permanent installation into metal panels or PC boards. These all-metal standoffs use a spring action to hold PC boards and subassemblies securely, while allowing for quick removal. Screws and other threaded hardware are eliminated. This means less parts to handle during assembly and less risk of damaging delicate circuitry because of loose parts falling into your equipment. These standoffs are permanently installed in the panel by squeezing them into a properly sized hole using any standard press.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SSS-4MM-14ZI SNAP-TOP Standoff from PennEngineering® is designed for permanent installation into metal panels or PC boards. Made from carbon steel, it features a zinc plating finish that complies with ASTM B633 standards. This standoff utilizes a spring action mechanism to securely hold PC boards and subassemblies while allowing for quick removal, eliminating the need for screws and other threaded hardware. The SSS type is specifically suited for self-clinching applications in ductile materials. It is permanently installed by squeezing it into a properly sized hole using standard press equipment. Performance data indicates a pushout force of 16 kN and a maximum snap-on force of 1780 N, making it suitable for applications requiring robust fastening solutions. Custom sizes are available upon request.

Datasheet Summary
Powered by GS/AI

The SSS-4MM-14ZI SNAP-TOP Standoff from PennEngineering® is designed for permanent installation into metal panels or PC boards. Made from carbon steel, it features a zinc plating finish that complies with ASTM B633 standards. This standoff utilizes a spring action mechanism to securely hold PC boards and subassemblies while allowing for quick removal, eliminating the need for screws and other threaded hardware. The SSS type is specifically suited for self-clinching applications in ductile materials. It is permanently installed by squeezing it into a properly sized hole using standard press equipment. Performance data indicates a pushout force of 16 kN and a maximum snap-on force of 1780 N, making it suitable for applications requiring robust fastening solutions. Custom sizes are available upon request.

Suppliers

Company
Product
Description
Supplier Links
SNAP-TOP Standoffs - Types SSA, SSC, SSS - Metric - SSS-4MM-14ZI - PennEngineering®
Danboro, PA, United States
SNAP-TOP Standoffs - Types SSA, SSC, SSS - Metric
SSS-4MM-14ZI
SNAP-TOP Standoffs - Types SSA, SSC, SSS - Metric SSS-4MM-14ZI
PEM SNAP-TOP® Standoffs (Types SSA, SSS, SSC) are designed for permanent installation into metal panels or PC boards. These all-metal standoffs use a spring action to hold PC boards and subassemblies securely, while allowing for quick removal. Screws and other threaded hardware are eliminated. This means less parts to handle during assembly and less risk of damaging delicate circuitry because of loose parts falling into your equipment. These standoffs are permanently installed in the panel by squeezing them into a properly sized hole using any standard press.

PEM SNAP-TOP® Standoffs (Types SSA, SSS, SSC) are designed for permanent installation into metal panels or PC boards.
These all-metal standoffs use a spring action to hold PC boards and subassemblies securely, while allowing for quick removal. Screws and other threaded hardware are eliminated. This means less parts to handle during assembly and less risk of damaging delicate circuitry because of loose parts falling into your equipment.
These standoffs are permanently installed in the panel by squeezing them into a properly sized hole using any standard press.

Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Posts, Spacers, and Standoffs
Product Number SSS-4MM-14ZI
Product Name SNAP-TOP Standoffs - Types SSA, SSC, SSS - Metric
Type & Shape Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-440-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-6440-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Steel Standoffs - BSO-3.5M3-22ZI - bisco industries
Specs
Type & Shape Standoff
Material Metal; Steel; STEEL
Metric Size M3; M3 x 0.5
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-032-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers