SS-032-3ZC is a self-clinching nut for stainless steel sheets, part of the SS series that provides load-bearing threads with high pushout and torque-out resistance. It installs permanently in sheets as thin as 0.8 mm using a parallel squeezing force, with a serrated clinching ring to prevent rotation after installation. The SS series is recommended for use in stainless steel panels and is dimensionally equivalent to nuts meeting NASM45938/1 specifications. Fasteners in this series require screws with Class 3A/4h or Class 2A/6g fit.
Type S, SS, CLS, and CLSS nuts provide load-bearing threads in thin sheets with high pushout and torque-out resistance.
Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”.
Types S and SS are recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Nuts | Nuts |
| Product Number | SS-032-3ZC | SS-032-3ZC |
| Product Name | Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Unified | Clinch Nuts |
| Type | Self-Clinching Nut | Self-Clinching Nut |