KFS2-832 is a broaching nut, internally threaded for mounting on printed circuit boards, with an #8-32 thread and a maximum material thickness of 0.096 inches. It features a knurled shank that broaches into non-plated holes to create a permanent interference fit, and is compatible with aluminum, acrylic, casting, and polycarbonate materials. The part requires a minimum hole size of 0.060 inches and has a minimum distance to edge of 0.25 inches. Installation is performed using a PEMSERTER® tool with part number 975200904300 for the punch and 975200048 for the anvil.
Type KF2 and KFS2 - Broaching nuts, internally threaded for mounting on PC boards.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Nuts | Nuts |
| Product Number | KFS2-832 | KFS2-832 |
| Product Name | Broaching Nuts - Types KF2, KFS2 - Unified | Broaching Nuts |
| Type | Broaching Nuts - Types KF2, KFS2 - Unified |