SP-M6-1 self-clinching nuts provide load-bearing internal threads in stainless steel sheets as thin as 0.77 mm, with a recommended hole size of 8.75 mm and a maximum sheet thickness of 1.38 mm. They are made from precipitation-harden
Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”.
Type SP is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 90 or less and HB (Hardness Brinell) 185 or less.
For SP type products that have a “single ring” marking on the barrel, please refer to PEM® bulletin CL for installation information.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Nuts | Nuts |
| Product Number | SP-M6-1 | SP-M6-1 |
| Product Name | Self-Clinching Nuts - Types SP - Metric | Clinch Nuts |
| Type | Self-Clinching Nut | Self-Clinching Nut |