PennEngineering® PEMSERT® Self-Clinching Flush Fasteners Nuts F4-632-2

Description
Features and Benefits: Ideal for flush applications where a thin stainless steel sheet requires load-bearing threads but still must remain smooth. Installs completely flush into thin stainless steel sheets up to HRB 88 / HB 183. Can be installed before bending sheet.
Request a Quote
Description
Features and Benefits: Ideal for flush applications where a thin stainless steel sheet requires load-bearing threads but still must remain smooth. Installs completely flush into thin stainless steel sheets up to HRB 88 / HB 183. Can be installed before bending sheet.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F4-632-2 is a self-clinching flush nut designed for installation into stainless steel sheets as thin as 0.060 in. (1.5 mm), providing high-strength internal threads without protrusions on either surface. It features a hexagonal head for torque resistance and installs into a 0.212 in. nominal hole with a maximum sheet thickness of 0.091 in. The part is rated for an axial tensile strength of 190 lbs. and recommended tightening torque of 3.50 in.-lbs. when used in 300 series stainless steel. The flush profile ensures a smooth, flat finish on both sides of the sheet, suitable for applications requiring cosmetic and functional surface integrity.

Datasheet Summary
Powered by GS/AI

The F4-632-2 is a self-clinching flush nut designed for installation into stainless steel sheets as thin as 0.060 in. (1.5 mm), providing high-strength internal threads without protrusions on either surface. It features a hexagonal head for torque resistance and installs into a 0.212 in. nominal hole with a maximum sheet thickness of 0.091 in. The part is rated for an axial tensile strength of 190 lbs. and recommended tightening torque of 3.50 in.-lbs. when used in 300 series stainless steel. The flush profile ensures a smooth, flat finish on both sides of the sheet, suitable for applications requiring cosmetic and functional surface integrity.

Suppliers

Company
Product
Description
Supplier Links
PEMSERT® Self-Clinching Flush Fasteners Nuts - F4-632-2 - PennEngineering®
Danboro, PA, United States
PEMSERT® Self-Clinching Flush Fasteners Nuts
F4-632-2
PEMSERT® Self-Clinching Flush Fasteners Nuts F4-632-2
Features and Benefits: Ideal for flush applications where a thin stainless steel sheet requires load-bearing threads but still must remain smooth. Installs completely flush into thin stainless steel sheets up to HRB 88 / HB 183. Can be installed before bending sheet.

Features and Benefits:

  • Ideal for flush applications where a thin stainless steel sheet requires load-bearing threads but still must remain smooth.
  • Installs completely flush into thin stainless steel sheets up to HRB 88 / HB 183.
  • Can be installed before bending sheet.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Nuts
Product Number F4-632-2
Product Name PEMSERT® Self-Clinching Flush Fasteners Nuts
Type Self-Clinching Nut
Unlock Full Specs
to access all available technical data

Similar Products

Clinch Nuts - LA4-032-1-MD - bisco industries
Specs
Type Self-Clinching Nut
View Details
Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Unified - CLS-0616-3 - PennEngineering®
Specs
Type Self-Clinching Nut
Size #6; 3/8"
Material Stainless Steel
View Details
2 suppliers
PEMSERT® Self-Clinching Flush Fasteners Nuts - F4-440-1 - PennEngineering®
Specs
Type Self-Clinching Nut
Size #4
Material Stainless Steel
View Details
Broaching Nuts - HSR-440-2-ET - bisco industries
Specs
Size #4; 0.112-40 (#4-40)
Material Steel
View Details