SP™ PEM 300® self-clinching nuts provide load-bearing internal threads in stainless steel sheets as thin as 0.8 mm, with corrosion resistance similar to 300 series stainless steel. The SP-M10-1 variant accommodates a thread size of M10 x 1.5, installs in sheets up to 2.29 mm thick, requires a recommended hole size of 14 mm, and has a minimum centerline-to-edge distance of 13.5 mm. All SP™ nuts ensure a flush, smooth reverse side after installation and are designed for use in stainless steel sheets with hardness HRB 90 or less.
Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”.
Type SP is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 90 or less and HB (Hardness Brinell) 185 or less.
For SP type products that have a “single ring” marking on the barrel, please refer to PEM® bulletin CL for installation information.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Nuts | Nuts |
| Product Number | SP-M10-1 | SP-M10-1 |
| Product Name | Self-Clinching Nuts - Types SP - Metric | Clinch Nuts |
| Type | Self-Clinching Nut | Self-Clinching Nut |