KFS2-M2 is a broaching nut designed for mounting on PC boards, featuring an internally threaded M2 x 0.4 pitch and a shank diameter of 1.53 mm. It is compatible with non-plated holes in PCBs and can also be used in aluminum, acrylic, casting, and polycarbonate materials. The fastener creates a permanent interference fit through axial grooves that broach into the material, resisting rotation. Minimum hole size is 1.53 mm, maximum sheet thickness is 1.53 mm, and minimum distance to edge is 4.2 mm. The part is surface-mounted without soldering and is provided in standard metric thread sizes within the KF2/KFS2 series.
Type KF2 and KFS2 - Broaching nuts, internally threaded for mounting on PC boards.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Nuts | Nuts |
| Product Number | KFS2-M2 | KFS2-M2 |
| Product Name | Broaching Nuts - Types KF2, KFS2 - Metric | Broaching Nuts |
| Type | Broaching Nuts - Types KF2, KFS2 - Metric |