SOSG-8632-10 is a through-hole, threaded, grounding self-clinching standoff designed for clinching into steel or aluminum sheets, featuring 'grounding/earthing teeth' on the barrel end to ensure electrical contact with mating boards. It is made from hardened stainless steel and is suitable for sheet thicknesses up to 0.281 in. (7.14 mm), with a minimum hole size of 0.050 in. (1.27 mm) and a minimum distance to edge of 0.31 in. (7.9 mm). The standoff has an M4 thread and a length of 0.312 in. (7.9 mm). Its knurled head allows for close-to-edge installation, and the grounding teeth ensure reliable electrical connection. It is intended for use in applications requiring both mechanical support and grounding continuity.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types SOAG and SOSG grounding standoffs are designed for clinching into steel or aluminum chassis while the “gripping teeth” on the opposite end of the standoff firmly contact mating PC board.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
For special lengths greater than .500”, Types SOSG and SOAG are blind threaded.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOSG-8632-10 | SOSG-8632-10 |
| Product Name | Grounding Standoffs - Types SOSG, SOAG - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |