Blind-threaded self-clinching standoffs for mounting, spacing, or stacking panels, installed into metal sheets as thin as 0.63 mm with a closed-end barrel for flush, uninterrupted surfaces. The BSO series features a minimum hole size of 0.050 inches, a minimum distance to edge of 0.31 inches, and a thread size of #8-32. The part length is 0.437 inches (14 in 32nds of an inch). These standoffs are designed for use in steel or aluminum sheets with Rockwell B hardness of 80 or less and Brinell hardness of 150 or less.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO-832-14ZI | BSO-832-14ZI |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |