SOS-832-28 is a through-hole threaded self-clinching standoff designed for installation in steel or aluminum sheets with a Rockwell B hardness of 70 or less, or Brinell hardness of 125 or less. It features an M4 thread, a minimum hole size of 0.050 in (1.27 mm), a nominal barrel diameter of 0.280 in (7.12 mm), and a length of 0.875 in (22 mm). The standoff installs flush with the sheet surface and is suitable for standard mounting, spacing, or stacking applications. The part number corresponds to the SOS series, which includes variants with knurled heads for enhanced grounding, though this specific model does not indicate grounding teeth. It is made of hardened steel and may be nickel-plated for corrosive environments, as applicable.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOS-832-28 | SOS-832-28 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |