BSO4-032-32 is a blind threaded standoff for installation into stainless steel sheets as thin as 0.050 in, providing an internally threaded standoff with a flush closed-end head. The part has a thread size of #10-32, a nominal length of 1.00 in, and requires a minimum hole size of 0.281 in and a minimum distance to edge of 0.31 in. It is designed for use in stainless steel sheets with a hardness of HRB 88 / HB 183 or less, and its corrosion resistance is equivalent to 300 series stainless steel.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types BSO4 standoffs are for installation into stainless steel sheets as thin as .040”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO4-032-32 | BSO4-032-32 |
| Product Name | Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |