The SOS series are through-hole, unthreaded, self-clinching standoffs designed for mounting, spacing, or stacking panels in steel or aluminum sheets with a Rockwell B hardness of 70 or less and a Brinell hardness of 125 or less. They install permanently into round holes as thin as 0.63 mm. The part number SOS-8169-20 is not explicitly listed, but the SOS series is described with standard lengths and dimensions based on length codes; its barrel end is flush and unthreaded, suitable for multi-panel assemblies.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Unthreaded standoffs are also available for spacing multi-panel assemblies.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOS-8169-20 | SOS-8169-20 |
| Product Name | Thru-Hole Unthreaded Standoffs - Types SO, SOA SOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |