SOA series through-hole threaded self-clinching standoffs are designed for installation into aluminum sheets with a Rockwell B hardness of 50 or less and Brinell hardness of 82 or less. The SOA-M4-3 variant has an M4 x 0.7 thread, a barrel length of 3 mm, and is installed in a minimum hole diameter of 4.8 mm with a minimum distance of 7.12 mm from the hole center to sheet edge. The part installs flush with the sheet surface and is suitable for mounting, spacing, or stacking applications. It is made of hardened stainless steel and may be nickel-plated for use in corrosive environments.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-M4-3 | SOA-M4-3 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |