BSOA-832-24 is a blind-threaded, self-clinching standoff designed for permanent installation in metal sheets, providing a flush, closed-end surface on the outer sheet side. It features a .164-32 thread, a .280 in barrel bore diameter, and a length of .750 in (24 in 32nds of an inch). The standoff is made from hardened stainless steel and is recommended for use in aluminum sheets with a Rockwell "B" hardness of 50 or less and Brinell hardness of 82 or less. It requires a minimum hole size of .050 in and a minimum distance of .31 in from the hole centerline to the sheet edge. The part mounts into sheets as thin as .025 in and is intended for applications where a blind-side installation is required without access to the rear of the panel.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-832-24 | BSOA-832-24 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |