SOA™ through-hole unthreaded self-clinching standoffs are designed for mounting, spacing, or stacking panels in aluminum sheets with a Rockwell 'B' hardness of 50 or less and Brinell hardness of 82 or less. They install permanently into round holes as thin as 0.025 in (0.63 mm) and feature a clinching profile suitable for flush mounting. The part series supports standard length increments and is suitable for non-magnetic applications. Installation requires proper hole size and minimum edge distance as specified for the series.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Unthreaded standoffs are also available for spacing multi-panel assemblies.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-8194-8 | SOA-8194-8 |
| Product Name | Thru-Hole Unthreaded Standoffs - Types SO, SOA SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |