SOA™ through-hole unthreaded self-clinching standoffs are designed for spacing multi-panel assemblies and install permanently in metal sheets using a press-fit method. They are recommended for aluminum sheets with a maximum hardness of HRB 50 or HB 82. The part is available in standard lengths and fits a minimum hole size of 0.050 inches with a minimum edge distance of 0.31 inches. These standoffs are not threaded and are suitable for applications requiring flush mounting.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Unthreaded standoffs are also available for spacing multi-panel assemblies.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-8194-6 | SOA-8194-6 |
| Product Name | Thru-Hole Unthreaded Standoffs - Types SO, SOA SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |