BSO-series blind-threaded self-clinching standoffs install permanently into metal sheets through a blind hole, providing a flush, closed-end mount. They are designed for use in steel or aluminum sheets with a Rockwell "B" hardness of 80 or less and Brinell hardness of 150 or less. The BSO-632 variant features a 0.138-32 thread and a length of 1.062 inches. Minimum hole size is 0.040 inches, with a minimum distance from hole center to sheet edge of 0.27 inches.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO-632-34ZI | BSO-632-34ZI |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |