SOA™ through-hole unthreaded self-clinching standoffs are designed for installation into aluminum sheets with a Rockwell B hardness of 50 or less or Brinell hardness of 82 or less. They mount permanently in sheets as thin as 0.025 inch (0.63 mm) and provide spacing for multi-panel assemblies. The standoff features a smooth barrel end for flush mounting and is installed by pressing into a properly sized round hole.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Unthreaded standoffs are also available for spacing multi-panel assemblies.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-8194-22 | SOA-8194-22 |
| Product Name | Thru-Hole Unthreaded Standoffs - Types SO, SOA SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |