BSOA blind-threaded self-clinching standoffs are designed for installation into steel or aluminum sheets with a Rockwell B hardness of 50 or less and Brinell hardness of 82 or less, providing a flush, closed-end mounting for panels. The part installs into a minimum hole size of 0.050 inches, requires a minimum distance of 0.31 inches from the hole center to the sheet edge, and has a barrel height of 0.281 inches. These standoffs are threaded for M4 x 0.7 (0.190-32) and offer a length of 0.875 inches, with an optional nickel plating available for corrosion resistance.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-032-28 | BSOA-032-28 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |