SOA-632-22 is a through-hole threaded self-clinching standoff made from hardened stainless steel, designed for installation in aluminum sheets with a Rockwell Hardness B scale of 50 or less and a Brinell Hardness of 82 or less. It has a thread size of .164-32, a nominal body diameter of 0.166 inches, a minimum hole size of 0.040 inches, a length of 0.687 inches, and a minimum distance to edge of 0.27 inches. The standoff installs flush with one surface of the sheet and is suitable for applications requiring non-magnetic properties. Optional nickel plating is available for enhanced corrosion resistance.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-632-22 | SOA-632-22 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |