PennEngineering® Thru-Hole Unthreaded Standoffs - Types SO, SOA SOS - Metric SOA-63-6-12

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Unthreaded standoffs are also available for spacing multi-panel assemblies.
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Unthreaded standoffs are also available for spacing multi-panel assemblies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SOA-63-6-12 is a thru-hole unthreaded standoff from PennEngineering® designed for mounting, spacing, or stacking panels and components. It utilizes a self-clinching design, allowing for permanent installation in metal sheets as thin as 0.025 inches (0.63 mm). This standoff is suitable for use in aluminum sheets with a hardness rating of HRB 50 or HB 82 or less. The SOA series is specifically recommended for applications requiring unthreaded standoffs, providing reliable support in multi-panel assemblies. Custom sizes are available upon request, and optional nickel plating can be specified for enhanced corrosion resistance.

Datasheet Summary
Powered by GS/AI

SOA-63-6-12 is a thru-hole unthreaded standoff from PennEngineering® designed for mounting, spacing, or stacking panels and components. It utilizes a self-clinching design, allowing for permanent installation in metal sheets as thin as 0.025 inches (0.63 mm). This standoff is suitable for use in aluminum sheets with a hardness rating of HRB 50 or HB 82 or less. The SOA series is specifically recommended for applications requiring unthreaded standoffs, providing reliable support in multi-panel assemblies. Custom sizes are available upon request, and optional nickel plating can be specified for enhanced corrosion resistance.

Suppliers

Company
Product
Description
Supplier Links
Thru-Hole Unthreaded Standoffs - Types SO, SOA SOS - Metric - SOA-63-6-12 - PennEngineering®
Danboro, PA, United States
Thru-Hole Unthreaded Standoffs - Types SO, SOA SOS - Metric
SOA-63-6-12
Thru-Hole Unthreaded Standoffs - Types SO, SOA SOS - Metric SOA-63-6-12
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Unthreaded standoffs are also available for spacing multi-panel assemblies.

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Unthreaded standoffs are also available for spacing multi-panel assemblies.

Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Posts, Spacers, and Standoffs
Product Number SOA-63-6-12
Product Name Thru-Hole Unthreaded Standoffs - Types SO, SOA SOS - Metric
Type & Shape Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-6440-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-3.5M3-18NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details
Aluminum Standoffs - BSOA-3.5M3-12 - bisco industries
Specs
Type & Shape Standoff
Material Metal; Aluminum; ALUMINUM
Metric Size M3; M3 x 0.5
View Details
Stainless Steel Standoffs - BSO4-M3.5-25NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details