SOA-440-24 is a through-hole threaded self-clinching standoff designed for installation into aluminum sheets with a Rockwell B hardness of 50 or less and a Brinell hardness of 82 or less. It features a #4-40 thread, a nominal length of 0.750 inch, and is compatible with a minimum hole size of 0.040 inch and a minimum distance to edge of 0.31 inch. The standoff is made from a material suitable for aluminum sheets and installs with its head flush to the surface of the panel. It belongs to the SOA™ series, which shares the same self-clinching design and mounting characteristics as other SO™ variants.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-440-24 | SOA-440-24 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |