Blind-threaded self-clinching standoffs for mounting, spacing, or stacking panels, designed for installation into metal sheets with a flush, closed-end profile. The BSO series installs into sheets with Rockwell B hardness of 80 or less and features a 0.050-inch minimum hole size, 0.281-inch thread length, and 0.312-inch minimum distance to edge. These standoffs have a thicker wall to reduce the risk of cracking or cutting into the panel during clinching. The 8632 thread code applies to #8-32 threads in stainless steel.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO-8632-34ZI | BSO-8632-34ZI |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |