The SO4™ series provides internally threaded standoffs for installation into stainless steel sheets as thin as 1.02mm, with corrosion resistance similar to 300 series stainless steel. These standoffs install permanently using a squeeze application in properly sized holes, leaving a flush and smooth reverse side. The M3 thread size is supported, with a recommended hole size of 4.22mm and a minimum sheet thickness of 0.77mm. Installations require the host material to have a hardness of HRB 90 / HB 192 or less. All dimensions conform to metric specifications, and the design accommodates stacking or spacing applications.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types SO4 standoffs are for installation into stainless steel sheets as thin as 1.02mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO4-M3-14 | SO4-M3-14 |
| Product Name | Thru-Hole Threaded Standoffs for Installation into Stainless Steel - Type SO4 - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |