SO4™ standoffs are internally threaded fasteners for stacking or spacing applications in stainless steel sheets, installable into sheets as thin as .040"/1.02mm. They provide load-bearing threads and are designed for permanent installation in stainless steel with hardness HRB 90 / HB 192 or less. Corrosion resistance is comparable to 300 series stainless steel. All SO4 standoffs feature a flush, smooth reverse side after installation and are made from precipitation-harden
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types SO4 standoffs are for installation into stainless steel sheets as thin as .040”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO4-8632-26 | SO4-8632-26 |
| Product Name | Thru-Hole Threaded Standoffs for Installation into Stainless Steel - Type SO4 - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |